Schmalz Inc. Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 RA 10.01.01.11762

Description
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Datasheet
Description
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 RA - 10.01.01.11762 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 RA
10.01.01.11762
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 RA 10.01.01.11762
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
  • Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii
  • Very dynamic handling of metal sheets (short cycle times)
  • Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing
  • Usage in feeder systems for press lines in the automobile industry
  • Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11762
Product Name Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 60x20 NBR-45 RA
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-1-QS - Festo Corporation
Specs
Style Other
Description QS-4
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038319 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicon
View Details
PFG Style Flat Vacuum Vacuum Cups - PA30-NBR Nitrile PFG-30-NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Nitrile (NBR)
View Details
Round 1.5 Bellows Suction Cup - NSPB1 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 60 mm (0.7874 to 2.36 inch)
Material Elastodur
View Details