Schmalz Inc. Flat suction cup (round) for highly dynamic handling of glass SGF 200 HT1-60 G1/2-IG 10.01.01.12893

Description
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
Datasheet
Description
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for highly dynamic handling of glass SGF 200 HT1-60 G1/2-IG - 10.01.01.12893 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for highly dynamic handling of glass SGF 200 HT1-60 G1/2-IG
10.01.01.12893
Flat suction cup (round) for highly dynamic handling of glass SGF 200 HT1-60 G1/2-IG 10.01.01.12893
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
  • Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling
  • Handling of very thin workpieces, such as flat glass (float glass) or coated glass
  • Used in glass manufacturing processes where interleavant powder is used
  • Handling of solar modules, e.g. in module manufacturing processes
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12893
Product Name Flat suction cup (round) for highly dynamic handling of glass SGF 200 HT1-60 G1/2-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-50 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details