Schmalz Inc. Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG-S 60x20 NBR-60 RA 10.01.01.12176

Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Handling of long, narrow parts made of sheet metal, such as reinforcing ribs and plates Special slot on the bottom prevents oily metal sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling sheet-metal parts with small curvature radii
Datasheet
Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Handling of long, narrow parts made of sheet metal, such as reinforcing ribs and plates Special slot on the bottom prevents oily metal sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling sheet-metal parts with small curvature radii
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG-S 60x20 NBR-60 RA - 10.01.01.12176 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG-S 60x20 NBR-60 RA
10.01.01.12176
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG-S 60x20 NBR-60 RA 10.01.01.12176
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Handling of long, narrow parts made of sheet metal, such as reinforcing ribs and plates Special slot on the bottom prevents oily metal sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling sheet-metal parts with small curvature radii
  • Handling of metal sheets with very dynamic movements (shorter cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • For use e.g. in feeder systems for press lines in the automobile industry
  • Handling of long, narrow parts made of sheet metal, such as reinforcing ribs and plates
  • Special slot on the bottom prevents oily metal sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses
  • Handling sheet-metal parts with small curvature radii
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12176
Product Name Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG-S 60x20 NBR-60 RA
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-40-1/4-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038246 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Manually Operated Suction Hand Cup - 602.4 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 121 mm (4.75 inch)
Style Other
View Details