Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 60 NBR-60 M10-AG 10.01.01.12297

Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Datasheet
Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 60 NBR-60 M10-AG - 10.01.01.12297 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 60 NBR-60 M10-AG
10.01.01.12297
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 60 NBR-60 M10-AG 10.01.01.12297
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
  • Handling of metal sheets with very dynamic movements (shorter cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • For use e.g. in feeder systems for press lines in the automobile industry
  • Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses
  • Handling of sheet-metal parts with small curvature radii
  • Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12297
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 60 NBR-60 M10-AG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
Vacuum Pad - BH60R-SS-G3 - ANVER Corporation
ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 254 mm (10 inch)
Port Top
View Details