Schmalz Inc. Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G1/4-AG 10.01.01.12461

Description
Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely dynamic handling for shortening cycle times Handling sheet metal in body and press shops (hot forming) Suction cups are not suitable for flat components
Datasheet
Description
Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely dynamic handling for shortening cycle times Handling sheet metal in body and press shops (hot forming) Suction cups are not suitable for flat components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G1/4-AG - 10.01.01.12461 - Schmalz Inc.
Raleigh, NC, United States
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G1/4-AG
10.01.01.12461
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G1/4-AG 10.01.01.12461
Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely dynamic handling for shortening cycle times Handling sheet metal in body and press shops (hot forming) Suction cups are not suitable for flat components
  • Handling structural parts with edges and narrow radii
  • Handling workpieces which, due to their design, feature few even surfaces for suction pick-up
  • Reliable handling with extremely high holding force
  • Extremely dynamic handling for shortening cycle times
  • Handling sheet metal in body and press shops (hot forming)
  • Suction cups are not suitable for flat components
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12461
Product Name Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G1/4-AG
Diameter / Max. Size 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022839 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Vacuum suction cup holder - ESH-HC-1-QS - Festo Corporation
Specs
Style Other
Description QS-4
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Polyurethane / Urethane
View Details
Flat Vacuum Cup / Suction Cup - VC 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 110 mm (0.5906 to 4.33 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature); Chloroprene
View Details