Schmalz Inc. Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 G1/4-AG 10.01.01.13438

Description
Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
Datasheet
Description
Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 G1/4-AG - 10.01.01.13438 - Schmalz Inc.
Raleigh, NC, United States
Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 G1/4-AG
10.01.01.13438
Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 G1/4-AG 10.01.01.13438
Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
  • Round suction plate for handling of very hot workpieces
  • Removing of hot cathode ray tubes from molds
  • Handling of hot glass
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13438
Product Name Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 G1/4-AG
Diameter / Max. Size 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-100-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022701 - RS Components, Ltd.
Specs
Material Nitrile Butadiene Rubber Steel
Port Top
View Details
Vinyl Vacuum Cups - VC6200-V - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 16 mm (0.6299 inch)
Material Vinyl
View Details
Round 1.5 Bellows Suction Cup - NFSGA Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 11 to 150 mm (0.4331 to 5.91 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details