Schmalz Inc. Flat suction cup (round) for very dynamic handling SAF 60 HT2-65 G1/4-IG 10.01.01.12360

Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for very dynamic handling SAF 60 HT2-65 G1/4-IG - 10.01.01.12360 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for very dynamic handling SAF 60 HT2-65 G1/4-IG
10.01.01.12360
Flat suction cup (round) for very dynamic handling SAF 60 HT2-65 G1/4-IG 10.01.01.12360
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times)
  • Unloading of parts after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12360
Product Name Flat suction cup (round) for very dynamic handling SAF 60 HT2-65 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-8-M5-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 8 mm (0.3150 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038343 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Pick-Up Stick - Model PU0950 - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 32 mm (1.26 inch)
Material Rubber
View Details
Bag Lifting Pad Attachment - BH40-P-B9 - ANVER Corporation
Specs
Type Oval
Diameter / Max. Size 279 mm (11 inch)
Port Top
View Details