Schmalz Inc. Flat suction cup (round) for highly dynamic handling of glass SGF 400 EPDM-55 G1/2-IG 10.01.01.12478

Description
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
Datasheet
Description
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for highly dynamic handling of glass SGF 400 EPDM-55 G1/2-IG - 10.01.01.12478 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for highly dynamic handling of glass SGF 400 EPDM-55 G1/2-IG
10.01.01.12478
Flat suction cup (round) for highly dynamic handling of glass SGF 400 EPDM-55 G1/2-IG 10.01.01.12478
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
  • Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling
  • Handling of very thin workpieces, such as flat glass (float glass) or coated glass
  • Used in glass manufacturing processes where interleavant powder is used
  • Handling of solar modules, e.g. in module manufacturing processes
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12478
Product Name Flat suction cup (round) for highly dynamic handling of glass SGF 400 EPDM-55 G1/2-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038167 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
Vacuum Cup - Triple Bellows - VC 33A - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 36.1 mm (1.42 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details