Schmalz Inc. Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 M10-AG 10.01.01.11654

Description
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Datasheet
Description
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 M10-AG - 10.01.01.11654 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 M10-AG
10.01.01.11654
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 M10-AG 10.01.01.11654
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
  • Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii
  • Very dynamic handling of metal sheets (short cycle times)
  • Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing
  • Usage in feeder systems for press lines in the automobile industry
  • Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11654
Product Name Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 95x40 NBR-45 M10-AG
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HE-5-G1/4 - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022761 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Nitrile Rubber (NBR)
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F80-NBR-G14 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Nitrile (NBR)
View Details