Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 80 NBR-60 G1/4-IG 10.01.01.12268

Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Datasheet
Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 80 NBR-60 G1/4-IG - 10.01.01.12268 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 80 NBR-60 G1/4-IG
10.01.01.12268
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 80 NBR-60 G1/4-IG 10.01.01.12268
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
  • Handling of metal sheets with very dynamic movements (shorter cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • For use e.g. in feeder systems for press lines in the automobile industry
  • Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses
  • Handling of sheet-metal parts with small curvature radii
  • Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12268
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 80 NBR-60 G1/4-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038356 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Vacuum suction cup - VASB-15-1/8-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material NBR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 82.55 mm (3.25 inch)
Material Rubber
View Details
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 20 NK-40 G1/8-AG - 10.01.01.10316 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1.5 mm (0.0591 inch)
View Details