Schmalz Inc. Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-60 RA 10.01.05.00515

Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-60 RA - 10.01.05.00515 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-60 RA
10.01.05.00515
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-60 RA 10.01.05.00515
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval, flat suction cup for dynamic handling of metal sheets with short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates
  • Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00515
Product Name Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 50x16 NBR-60 RA
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vacuum suction cup - VASB-15-1/8-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material PUR
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150063SA - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 40.39 mm (1.59 inch)
Material Silicone Rubber
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details