Schmalz Inc. Flat suction cup (round) for highly dynamic handling of wood SHF 85 NK-45 N041 MOS 10.01.01.11774

Description
Round suction plate for handling of sheets, furniture elements, parquet and similar large, flat workpieces Handling of wooden parts with rough surfaces
Datasheet
Description
Round suction plate for handling of sheets, furniture elements, parquet and similar large, flat workpieces Handling of wooden parts with rough surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for highly dynamic handling of wood SHF 85 NK-45 N041 MOS - 10.01.01.11774 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for highly dynamic handling of wood SHF 85 NK-45 N041 MOS
10.01.01.11774
Flat suction cup (round) for highly dynamic handling of wood SHF 85 NK-45 N041 MOS 10.01.01.11774
Round suction plate for handling of sheets, furniture elements, parquet and similar large, flat workpieces Handling of wooden parts with rough surfaces
  • Round suction plate for handling of sheets, furniture elements, parquet and similar large, flat workpieces
  • Handling of wooden parts with rough surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11774
Product Name Flat suction cup (round) for highly dynamic handling of wood SHF 85 NK-45 N041 MOS
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-100-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicon
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150015SA - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Silicone Rubber
View Details