Schmalz Inc. Flat suction cup (oval) for long and also curved workpieces SGON 45x15 HT1-60 G1/4-IG 10.01.05.00422

Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet
Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for long and also curved workpieces SGON 45x15 HT1-60 G1/4-IG - 10.01.05.00422 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for long and also curved workpieces SGON 45x15 HT1-60 G1/4-IG
10.01.05.00422
Flat suction cup (oval) for long and also curved workpieces SGON 45x15 HT1-60 G1/4-IG 10.01.05.00422
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
  • Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials
  • Handling of frame elements, such as doors and windows
  • Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00422
Product Name Flat suction cup (oval) for long and also curved workpieces SGON 45x15 HT1-60 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HD-1-QS - Festo Corporation
Specs
Style Other
Description QS-4
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2040106 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Flat Vacuum Cup With Valve - A-3150050P - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 42.16 mm (1.66 inch)
Material Nitrile (NBR)
View Details