Schmalz Inc. Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G3/8-IG 10.01.01.12463

Description
Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely dynamic handling for shortening cycle times Handling sheet metal in body and press shops (hot forming) Suction cups are not suitable for flat components
Datasheet
Description
Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely dynamic handling for shortening cycle times Handling sheet metal in body and press shops (hot forming) Suction cups are not suitable for flat components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G3/8-IG - 10.01.01.12463 - Schmalz Inc.
Raleigh, NC, United States
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G3/8-IG
10.01.01.12463
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G3/8-IG 10.01.01.12463
Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely dynamic handling for shortening cycle times Handling sheet metal in body and press shops (hot forming) Suction cups are not suitable for flat components
  • Handling structural parts with edges and narrow radii
  • Handling workpieces which, due to their design, feature few even surfaces for suction pick-up
  • Reliable handling with extremely high holding force
  • Extremely dynamic handling for shortening cycle times
  • Handling sheet metal in body and press shops (hot forming)
  • Suction cups are not suitable for flat components
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12463
Product Name Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 HT2-65 G3/8-IG
Diameter / Max. Size 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038305 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Polybutadiene
View Details
Vacuum suction cup - ESS-50-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details