Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 G1/8-IG 10.01.01.13245

Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet
Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 G1/8-IG - 10.01.01.13245 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 G1/8-IG
10.01.01.13245
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 G1/8-IG 10.01.01.13245
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
  • Round, flat suction cup for usage in cardboard box and tray erectors
  • Handling of cardboard and rigid packaging in top-loading and side-loading machines
  • Palletizing and depalletizing processes
  • Heavy-duty applications that require suction cups with excellent sealing and low wear
  • Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13245
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HDL-3-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150012 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Nitrile (NBR)
View Details