Schmalz Inc. Flat suction cup (round) for very dynamic handling SAF 50 HT2-65 G1/4-IG 10.01.01.12356

Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for very dynamic handling SAF 50 HT2-65 G1/4-IG - 10.01.01.12356 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for very dynamic handling SAF 50 HT2-65 G1/4-IG
10.01.01.12356
Flat suction cup (round) for very dynamic handling SAF 50 HT2-65 G1/4-IG 10.01.01.12356
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times)
  • Unloading of parts after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12356
Product Name Flat suction cup (round) for very dynamic handling SAF 50 HT2-65 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3250035S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.8 mm (2 inch)
Material Silicone Rubber
View Details