Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 25 ED-65 G1/8-AG 10.01.01.13242

Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet
Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 25 ED-65 G1/8-AG - 10.01.01.13242 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 25 ED-65 G1/8-AG
10.01.01.13242
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 25 ED-65 G1/8-AG 10.01.01.13242
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
  • Round, flat suction cup for usage in cardboard box and tray erectors
  • Handling of cardboard and rigid packaging in top-loading and side-loading machines
  • Palletizing and depalletizing processes
  • Heavy-duty applications that require suction cups with excellent sealing and low wear
  • Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13242
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 25 ED-65 G1/8-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022726 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Vinyl Vacuum Cups - VC7200-V - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19 mm (0.7480 inch)
Material Vinyl
View Details
Flat Oval Suction Cup - NSGON Series -  - ASCO
Specs
Type Oval; Flat
Diameter / Max. Size 4 to 90 mm (0.1575 to 3.54 inch)
Material Nitrile (NBR); Silicone Rubber
View Details