Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 20 ED-65 SC040 10.01.01.12370

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 20 ED-65 SC040 - 10.01.01.12370 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 20 ED-65 SC040
10.01.01.12370
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 20 ED-65 SC040 10.01.01.12370
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12370
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 20 ED-65 SC040
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038448 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Flat Vacuum Cup / Suction Cup w/ Adapter - VAS - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 80 mm (0.5906 to 3.15 inch)
Material Polyurethane / Urethane (optional feature); Buna SBR
View Details
High Temperature Thermalon® Oval Cups - SKT-O - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 4.5 to 75 mm (0.1772 to 2.95 inch)
Stroke 0.4000 to 2.5 mm (0.0157 to 0.0984 inch)
View Details