Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 NK-40 M5-AG 10.01.01.11979

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 NK-40 M5-AG - 10.01.01.11979 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 NK-40 M5-AG
10.01.01.11979
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 NK-40 M5-AG 10.01.01.11979
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11979
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 NK-40 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-1-QS - Festo Corporation
Specs
Style Other
Description QS-4
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material Silicon
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150133P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 156 mm (6.13 inch)
Material Nitrile (NBR)
View Details