Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 SC030 10.01.01.12894

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 SC030 - 10.01.01.12894 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 SC030
10.01.01.12894
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 SC030 10.01.01.12894
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12894
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 SC030
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-GT-G1/8 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-50-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Silicone Rubber
View Details