Schmalz Inc. Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 HT1-60 N022 10.01.05.00437

Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 HT1-60 N022 - 10.01.05.00437 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 HT1-60 N022
10.01.05.00437
Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 HT1-60 N022 10.01.05.00437
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00437
Product Name Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 HT1-60 N022
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 7036245 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 15.6 mm (0.6142 inch)
Material Rubber; Acrylonitrile Butadiene Rubber
View Details
Vacuum cup without connector - ESV-100-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material NBR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details
Vacuum Cup - Triple Bellows - VC 33A5 - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 19.1 mm (0.7520 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details