Schmalz Inc. Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 NBR-60 N022 10.01.05.00151

Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 NBR-60 N022 - 10.01.05.00151 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 NBR-60 N022
10.01.05.00151
Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 NBR-60 N022 10.01.05.00151
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00151
Product Name Flat suction cup (oval) for narrow or curved workpieces SGO 24x8 NBR-60 N022
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038267 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
Manually Operated Suction Hand Cup - 600.0 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 121 mm (4.75 inch)
Style Other
View Details