Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 M5-AG 10.01.01.13237

Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet
Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 M5-AG - 10.01.01.13237 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 M5-AG
10.01.01.13237
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 M5-AG 10.01.01.13237
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
  • Round, flat suction cup for usage in cardboard box and tray erectors
  • Handling of cardboard and rigid packaging in top-loading and side-loading machines
  • Palletizing and depalletizing processes
  • Heavy-duty applications that require suction cups with excellent sealing and low wear
  • Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13237
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 10 ED-65 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2811194 - RS Components, Ltd.
Specs
Type Deep
Diameter / Max. Size 20 mm (0.7874 inch)
Material Rubber; Fluororubber
View Details
Vacuum suction cup - VAS-2-M3-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material NBR
View Details
U Series Universal Vacuum Cup - A-3150118S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 16.76 mm (0.6600 inch)
Material Silicone Rubber
View Details
Bellows Vacuum Cup / Suction Cup - VS 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 5 to 90 mm (0.1969 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details