Schmalz Inc. Flat suction cups (round) for the gentle handling of thin and flexible workpieces SFF 10 HT1-60 SC030 10.01.01.14050

Description
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.
Datasheet
Description
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cups (round) for the gentle handling of thin and flexible workpieces SFF 10 HT1-60 SC030 - 10.01.01.14050 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cups (round) for the gentle handling of thin and flexible workpieces SFF 10 HT1-60 SC030
10.01.01.14050
Flat suction cups (round) for the gentle handling of thin and flexible workpieces SFF 10 HT1-60 SC030 10.01.01.14050
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.

Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.14050
Product Name Flat suction cups (round) for the gentle handling of thin and flexible workpieces SFF 10 HT1-60 SC030
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-200-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022875 - RS Components, Ltd.
Specs
Type Cup
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
PFG Style Flat Vacuum Vacuum Cups - PA50-NBR Nitrile PFG-50-NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Nitrile (NBR)
View Details
Round Bell Shaped Suction Cup for Candy - NSPGX Series -  - ASCO
Specs
Type Bell Shaped
Diameter / Max. Size 32.3 mm (1.27 inch)
Material Silicone Rubber
View Details