Schmalz Inc. Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 EPDM-45 G1/4-AG 10.01.01.14268

Description
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
Datasheet
Description
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 EPDM-45 G1/4-AG - 10.01.01.14268 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 EPDM-45 G1/4-AG
10.01.01.14268
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 EPDM-45 G1/4-AG 10.01.01.14268
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
  • Round suction cup for gentle handling of sensitive materials
  • and fragile workpieces
  • Use as flat suction cup SFF with flat workpieces such as
  • packaging made of paper, display glass and wafers
  • Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags
  • Use in the production of battery components (pouch cells)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.14268
Product Name Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 EPDM-45 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2040076 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150110 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 19.81 mm (0.7800 inch)
Material Nitrile (NBR)
View Details