Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-IG 10.01.01.11988

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-IG - 10.01.01.11988 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-IG
10.01.01.11988
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-IG 10.01.01.11988
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11988
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038409 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Flat suction cup (round) SGA 7 SI-55 N028 - 10.01.01.00347 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 7 mm (0.2756 inch)
Stroke 1 mm (0.0394 inch)
View Details
Y-Series Suction Cup - YP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 20 mm (0.2362 to 0.7874 inch)
Material Silicone Rubber
View Details