Schmalz Inc. Flat suction cup (round) for highly dynamic handling of glass SGF 125 HT1-60 G1/4-IG 10.01.01.12892

Description
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
Datasheet
Description
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for highly dynamic handling of glass SGF 125 HT1-60 G1/4-IG - 10.01.01.12892 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for highly dynamic handling of glass SGF 125 HT1-60 G1/4-IG
10.01.01.12892
Flat suction cup (round) for highly dynamic handling of glass SGF 125 HT1-60 G1/4-IG 10.01.01.12892
Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of very thin workpieces, such as flat glass (float glass) or coated glass Used in glass manufacturing processes where interleavant powder is used Handling of solar modules, e.g. in module manufacturing processes
  • Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling
  • Handling of very thin workpieces, such as flat glass (float glass) or coated glass
  • Used in glass manufacturing processes where interleavant powder is used
  • Handling of solar modules, e.g. in module manufacturing processes
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12892
Product Name Flat suction cup (round) for highly dynamic handling of glass SGF 125 HT1-60 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-125-3/8-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 125 mm (4.92 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038371 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-22-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.61 mm (0.8900 inch)
Material Silicone Rubber
View Details