Schmalz Inc. Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 40 EPDM-45 G1/4-AG 10.01.01.14270

Description
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
Datasheet
Description
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 40 EPDM-45 G1/4-AG - 10.01.01.14270 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 40 EPDM-45 G1/4-AG
10.01.01.14270
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 40 EPDM-45 G1/4-AG 10.01.01.14270
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
  • Round suction cup for gentle handling of sensitive materials
  • and fragile workpieces
  • Use as flat suction cup SFF with flat workpieces such as
  • packaging made of paper, display glass and wafers
  • Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags
  • Use in the production of battery components (pouch cells)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.14270
Product Name Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 40 EPDM-45 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038399 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F80-NBR-G14 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Nitrile (NBR)
View Details