Schmalz Inc. Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 NBR-60 G1/4-IG 10.01.01.12459

Description
Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop and press-shop applications (cold and hot forming) Suction cups not suitable for flat workpieces
Datasheet
Description
Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop and press-shop applications (cold and hot forming) Suction cups not suitable for flat workpieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 NBR-60 G1/4-IG - 10.01.01.12459 - Schmalz Inc.
Raleigh, NC, United States
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 NBR-60 G1/4-IG
10.01.01.12459
Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 NBR-60 G1/4-IG 10.01.01.12459
Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled surfaces Highest dynamic handling for shortening cycle times Handling of sheet metal for body-shop and press-shop applications (cold and hot forming) Suction cups not suitable for flat workpieces
  • Handling of structural parts with edges and narrow radii
  • Handling of workpieces designed with little even surfaces for suction
  • Handling with highest holding forces for safe processing, even with oiled surfaces
  • Highest dynamic handling for shortening cycle times
  • Handling of sheet metal for body-shop and press-shop applications (cold and hot forming)
  • Suction cups not suitable for flat workpieces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12459
Product Name Edge gripper suction cup (oval) for dynamic handling of structured surfaces SAOK 70x25 NBR-60 G1/4-IG
Diameter / Max. Size 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022728 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum Cup - Double Bellows - VCC-B-165-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 41.9 mm (1.65 inch)
Material Silicone Rubber
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details