Schmalz Inc. Flat suction cup (round) for very dynamic handling SAF 40 HT2-65 G1/4-IG 10.01.01.12352

Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for very dynamic handling SAF 40 HT2-65 G1/4-IG - 10.01.01.12352 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for very dynamic handling SAF 40 HT2-65 G1/4-IG
10.01.01.12352
Flat suction cup (round) for very dynamic handling SAF 40 HT2-65 G1/4-IG 10.01.01.12352
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times)
  • Unloading of parts after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12352
Product Name Flat suction cup (round) for very dynamic handling SAF 40 HT2-65 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-10 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 2022731 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Vinyl Vacuum Cups - VC140-R - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details
Oval 1.5 Bellows Suction Cup - NSPOB Series -  - ASCO
Specs
Type Oval; Bellows
Diameter / Max. Size 60 to 100 mm (2.36 to 3.94 inch)
Material Elastodur
View Details