Schmalz Inc. Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 HT1-60 G1/4-AG 10.01.01.14280

Description
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
Datasheet
Description
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 HT1-60 G1/4-AG - 10.01.01.14280 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 HT1-60 G1/4-AG
10.01.01.14280
Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 HT1-60 G1/4-AG 10.01.01.14280
Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and wafers Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags Use in the production of battery components (pouch cells)
  • Round suction cup for gentle handling of sensitive materials
  • and fragile workpieces
  • Use as flat suction cup SFF with flat workpieces such as
  • packaging made of paper, display glass and wafers
  • Use as bellows suction cup SFB1 (1.5 folds) for uneven workpieces such as capsules, blister packs and filled bags
  • Use in the production of battery components (pouch cells)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.14280
Product Name Flat suction cup (round) for dynamic handling of thin and flexible workpieces SFF 30 HT1-60 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022714 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Rectangle Bellows Suction Cups Made from Silicone - SV-RB - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 53 to 80 mm (2.09 to 3.15 inch)
Stroke 16 to 20 mm (0.6299 to 0.7874 inch)
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details