Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 15 FPM-65 G1/8-IG 10.01.01.13047

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 15 FPM-65 G1/8-IG - 10.01.01.13047 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 15 FPM-65 G1/8-IG
10.01.01.13047
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 15 FPM-65 G1/8-IG 10.01.01.13047
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13047
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 15 FPM-65 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2040069 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
9
Specs
Type DeepCup; Flat
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
F Series Flat Vacuum Cup - A-3150126 - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Nitrile (NBR)
View Details