Schmalz Inc. Flat suction cup (oval) for long and also curved workpieces SGON 12x4 HT1-60 M5-AG 10.01.05.00406

Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet
Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for long and also curved workpieces SGON 12x4 HT1-60 M5-AG - 10.01.05.00406 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for long and also curved workpieces SGON 12x4 HT1-60 M5-AG
10.01.05.00406
Flat suction cup (oval) for long and also curved workpieces SGON 12x4 HT1-60 M5-AG 10.01.05.00406
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
  • Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials
  • Handling of frame elements, such as doors and windows
  • Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00406
Product Name Flat suction cup (oval) for long and also curved workpieces SGON 12x4 HT1-60 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036242 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10.4 mm (0.4094 inch)
Material Fluoromethyl silicone
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150038P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 109 mm (4.3 inch)
Material Nitrile (NBR)
View Details