Schmalz Inc. Flexible suction cup mounting for adaptation to sloping surfaces FLK G1/4-IG M10x1.25-AG 10.01.03.00206

Description
Flexolink for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal, which may sag when lifted; Flexolink prevents the sheet from being pulled off due to one-sided forces Can be used together with spring plungers to compensate for differing workpiece heights and uneven surfaces Automatic resetting
Datasheet
Description
Flexolink for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal, which may sag when lifted; Flexolink prevents the sheet from being pulled off due to one-sided forces Can be used together with spring plungers to compensate for differing workpiece heights and uneven surfaces Automatic resetting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible suction cup mounting for adaptation to sloping surfaces FLK G1/4-IG M10x1.25-AG - 10.01.03.00206 - Schmalz Inc.
Raleigh, NC, United States
Flexible suction cup mounting for adaptation to sloping surfaces FLK G1/4-IG M10x1.25-AG
10.01.03.00206
Flexible suction cup mounting for adaptation to sloping surfaces FLK G1/4-IG M10x1.25-AG 10.01.03.00206
Flexolink for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal, which may sag when lifted; Flexolink prevents the sheet from being pulled off due to one-sided forces Can be used together with spring plungers to compensate for differing workpiece heights and uneven surfaces Automatic resetting
  • Flexolink for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates
  • Handling of large sheets of materials such as wood or sheet metal, which may sag when lifted; Flexolink prevents the sheet from being pulled off due to one-sided forces
  • Can be used together with spring plungers to compensate for differing workpiece heights and uneven surfaces
  • Automatic resetting
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.03.00206
Product Name Flexible suction cup mounting for adaptation to sloping surfaces FLK G1/4-IG M10x1.25-AG
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022792 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 55 mm (2.17 inch)
Material Pur
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
Small Suction Cup - B2.5-9FL-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 8.89 mm (0.3500 inch)
Material Nitrile (NBR)
View Details