Schmalz Inc. Flat suction cup (oval) for narrow or curved workpieces SGO 60x20 HT1-60 N023 10.01.05.00440

Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for narrow or curved workpieces SGO 60x20 HT1-60 N023 - 10.01.05.00440 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for narrow or curved workpieces SGO 60x20 HT1-60 N023
10.01.05.00440
Flat suction cup (oval) for narrow or curved workpieces SGO 60x20 HT1-60 N023 10.01.05.00440
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00440
Product Name Flat suction cup (oval) for narrow or curved workpieces SGO 60x20 HT1-60 N023
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036236 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Chloroprene rubber
View Details
Vinyl Vacuum Cups - VC91-GN - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 25.4 mm (1 inch)
Material Vinyl
View Details
Flat Round Suction Cup ( Plastic Film & Paper) - NSGPN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 15 to 40 mm (0.5906 to 1.57 inch)
Material Rubber; Silicone Rubber
View Details