Schmalz Inc. Flat suction cup (oval) for long and also curved workpieces SGON 60x20 NBR-60 G1/4-IG 10.01.05.00095

Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet
Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for long and also curved workpieces SGON 60x20 NBR-60 G1/4-IG - 10.01.05.00095 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for long and also curved workpieces SGON 60x20 NBR-60 G1/4-IG
10.01.05.00095
Flat suction cup (oval) for long and also curved workpieces SGON 60x20 NBR-60 G1/4-IG 10.01.05.00095
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
  • Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials
  • Handling of frame elements, such as doors and windows
  • Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00095
Product Name Flat suction cup (oval) for long and also curved workpieces SGON 60x20 NBR-60 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HF-2-M10X1 - Festo Corporation
Specs
Style Other
Description M10x1
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022712 - RS Components, Ltd.
Specs
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
View Details
Flat Style Vacuum Cups - F150S Sil - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Silicone Rubber
View Details
Round 2.5 Bellows Suction Cup - NFSGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 5 to 88 mm (0.1969 to 3.46 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details