Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 20 SI-50 G1/8-IG 10.01.01.11985

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 20 SI-50 G1/8-IG - 10.01.01.11985 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 20 SI-50 G1/8-IG
10.01.01.11985
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 20 SI-50 G1/8-IG 10.01.01.11985
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11985
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 20 SI-50 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038258 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
Vacuum Cup - Single Bellows - VC 32C1-F - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 50.8 mm (2 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vacuum Cups - Style Large VXB-HR Type - Seal Science, Inc.
Specs
Type Bellows; Flange Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details