Schmalz Inc. Flat suction cup (round) for very dynamic handling SAF 30 HT2-65 G1/4-AG 10.01.01.12349

Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for very dynamic handling SAF 30 HT2-65 G1/4-AG - 10.01.01.12349 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for very dynamic handling SAF 30 HT2-65 G1/4-AG
10.01.01.12349
Flat suction cup (round) for very dynamic handling SAF 30 HT2-65 G1/4-AG 10.01.01.12349
Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times)
  • Unloading of parts after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12349
Product Name Flat suction cup (round) for very dynamic handling SAF 30 HT2-65 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022907 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Vacuum Cup - Deep - VCR-D20P-S - IMI Norgren
Specs
Type Standard; DeepCup
Diameter / Max. Size 21.8 mm (0.8583 inch)
Material Silicone Rubber
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details