Schmalz Inc. Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-IG E MOS 10.01.01.12218

Description
Round, flat suction cup for handling furniture parts, parquet flooring, laminated and unlaminated chipboard, etc. Version with vulcanized insert, for vacuum systems in rough operating conditions, where the suction cups are not always fully covered or may be placed directly on the edge of the workpiece Handling of objects with very rough surfaces with sealing ring made of special foam
Datasheet
Description
Round, flat suction cup for handling furniture parts, parquet flooring, laminated and unlaminated chipboard, etc. Version with vulcanized insert, for vacuum systems in rough operating conditions, where the suction cups are not always fully covered or may be placed directly on the edge of the workpiece Handling of objects with very rough surfaces with sealing ring made of special foam
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-IG E MOS - 10.01.01.12218 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-IG E MOS
10.01.01.12218
Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-IG E MOS 10.01.01.12218
Round, flat suction cup for handling furniture parts, parquet flooring, laminated and unlaminated chipboard, etc. Version with vulcanized insert, for vacuum systems in rough operating conditions, where the suction cups are not always fully covered or may be placed directly on the edge of the workpiece Handling of objects with very rough surfaces with sealing ring made of special foam
  • Round, flat suction cup for handling furniture parts, parquet flooring, laminated and unlaminated chipboard, etc.
  • Version with vulcanized insert, for vacuum systems in rough operating conditions, where the suction cups are not always fully covered or may be placed directly on the edge of the workpiece
  • Handling of objects with very rough surfaces with sealing ring made of special foam
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12218
Product Name Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-IG E MOS
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038205 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F80-SIT-G14 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Silicone Rubber
View Details