Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SUF 125 NBR-60 G1/4-IG 10.01.01.14316

Description
Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with manual vacuum lifting devices Suitable for processes requiring high suction forces or acceleration Suitable for dirty environmental conditions (oil, for instance) Handling thin-walled workpieces such as thin metal sheets
Datasheet
Description
Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with manual vacuum lifting devices Suitable for processes requiring high suction forces or acceleration Suitable for dirty environmental conditions (oil, for instance) Handling thin-walled workpieces such as thin metal sheets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SUF 125 NBR-60 G1/4-IG - 10.01.01.14316 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SUF 125 NBR-60 G1/4-IG
10.01.01.14316
Suction plate (round), universal, for smooth and slightly rough surfaces SUF 125 NBR-60 G1/4-IG 10.01.01.14316
Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with manual vacuum lifting devices Suitable for processes requiring high suction forces or acceleration Suitable for dirty environmental conditions (oil, for instance) Handling thin-walled workpieces such as thin metal sheets
  • Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more
  • For universal use in handling processes in vacuum automation and with manual vacuum lifting devices
  • Suitable for processes requiring high suction forces or acceleration
  • Suitable for dirty environmental conditions (oil, for instance)
  • Handling thin-walled workpieces such as thin metal sheets
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.14316
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SUF 125 NBR-60 G1/4-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-100-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038363 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
9
Specs
Type DeepCup; Flat
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
Double Bellows Suction Cup - B2.5-25-NM - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 24.89 mm (0.9800 inch)
Material Nomathane
View Details