Powell Electronics, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| 3WAY INLINE BOOT FR POLY ADHES | |
| Application Equipment General Purpose | |
| Blow Molded Parts | |
| Chem-X Products | |
| Commercial Crimp | |
| CONVOLUTED BOOT ELASTO ADHES | |
| Devices Miscellaneous | |
| DW-All Other Dual Wall | |
| DW-ES/Auto Splice Seal | |
| Heat Shrink Tubing, 4' Long Stick, 2:1 S | |
| Heat Shrink Tubing, 4' Long Stick, 3:1 S | |
| Heat Shrink Tubing, 4' Long Stick, Adhes | |
| Heat Shrink Tubing, 4' Long Stick, Mediu | |
| Heat Shrink Tubing, 4' Long Stick, Thick | |
| Heat Shrink Tubing, Bulk Reel, 2:1 Shrin | |
| Heat Shrink Tubing, Bulk Reel, 3:1 Shrin | |
| Heat Shrink Tubing, Mini Reel, 2:1 Shrin | |
| Heat Shrink Tubing, Non-Adh, 2:1 Shrink | |
| Maintenance and Repair Kits | |
| Medical Tubing | |
| Medium / Heavy Wall Tubing | |
| Polyolefins ETC | |
| shrink boot | |
| shrink tube | |
| Single Wall Fluoropolymers HP | |
| Solder Sleeves | |
| Soldertacts | |
| TFIT Poly Molded Parts | |
| TFN21 12.7/6.4 RD 1/2 300FT | |
| Tubing Elastomers TFIT | |
| US TFIT Kits |
| << Prev | Next >> |