HellermannTyton Heat Shrink Tubing 323-50017

Description
"Heat Shrink Tubing, Semi-Flexible 3.740"" (95.00mm) 4 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 3.740"" (95.00mm) 4 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 323-50017-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
323-50017-ND
Heat Shrink Tubing 323-50017-ND
"Heat Shrink Tubing, Semi-Flexible 3.740"" (95.00mm) 4 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Semi-Flexible 3.740"" (95.00mm) 4 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
shrink tube - 323-50017 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
323-50017
shrink tube 323-50017
Heat Shrink Tubing, 4' Long Stick, Mediu

Heat Shrink Tubing, 4' Long Stick, Mediu

Buy Now
Heat Shrink Tubing, 95Mm, 4 Hellermanntyton - 75Y5333 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 95Mm, 4 Hellermanntyton
75Y5333
Heat Shrink Tubing, 95Mm, 4 Hellermanntyton 75Y5333
HEAT SHRINK TUBING, 95MM, 4:1, BLACK, 4FT, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:3.74"; I.D. Supplied - Metric:95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:MA47 RoHS Compliant: Yes

HEAT SHRINK TUBING, 95MM, 4:1, BLACK, 4FT, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:3.74"; I.D. Supplied - Metric:95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:MA47 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 323-50017-ND 323-50017 75Y5333
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 95Mm, 4 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.51 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0134 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.5100 inch (12.95 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details