TE Connectivity Heat Shrink Tubing 3336796001

Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3336796001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3336796001
Heat Shrink Tubing 3336796001
Body Features Primary Product Color : Amber Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Primary Product Color : Amber
  • Primary Product Material : Adhesive

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 3336796001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
3336796001
shrink tube 3336796001
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3336796001 3336796001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 007579N001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers