HellermannTyton Heat Shrink Tubing 309-65226

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Green 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Green 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65226-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65226-ND
Heat Shrink Tubing 309-65226-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Green 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Green 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65226 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65226
shrink tube 309-65226
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 76.2Mm, Green, 4Ft; Shrink Ratio Hellermanntyton - 80Y4148 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm, Green, 4Ft; Shrink Ratio Hellermanntyton
80Y4148
Heat Shrink Tubing, 76.2Mm, Green, 4Ft; Shrink Ratio Hellermanntyton 80Y4148
HEAT SHRINK TUBING, 76.2MM, GREEN, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.5" RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM, GREEN, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65226-ND 309-65226 80Y4148
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 76.2Mm, Green, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.9375 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-10x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details