HellermannTyton Heat Shrink Tubing 309-65157

Description
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65157-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65157-ND
Heat Shrink Tubing 309-65157-ND
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65157 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65157
shrink tube 309-65157
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 9.5Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton - 80Y4129 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
80Y4129
Heat Shrink Tubing, 9.5Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton 80Y4129
HEAT SHRINK TUBING, 9.5MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4.8mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65157-ND 309-65157 80Y4129
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.5Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Tigerflex® 8 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF8 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 8 inch (203 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details