TE Connectivity Heat Shrink Boots 269741-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 42.9 - 51.6 MM  [1.69 - 2.03 INCH ] Expanded Inside Diameter (Min) : 51.6 MM  [2.03 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : AS SAE81765/1 Type II Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 42.9 - 51.6 MM  [1.69 - 2.03 INCH ] Expanded Inside Diameter (Min) : 51.6 MM  [2.03 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : AS SAE81765/1 Type II Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 269741-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
269741-000
Heat Shrink Boots 269741-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 42.9 - 51.6 MM  [1.69 - 2.03 INCH ] Expanded Inside Diameter (Min) : 51.6 MM  [2.03 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : AS SAE81765/1 Type II Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 42.9 - 51.6 MM  [1.69 - 2.03 INCH ]
  • Expanded Inside Diameter (Min) : 51.6 MM  [2.03 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : AS SAE81765/1 Type II

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
269741-000
shrink tube 269741-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 269741-000 269741-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details