TE Connectivity Heat Shrink Tubing 2980812002

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Steam Sterilization, Radiation Sterilization, Abrasion Resistant, Fluids, Impact, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Spool, Stick, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Steam Sterilization, Radiation Sterilization, Abrasion Resistant, Fluids, Impact, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Spool, Stick, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2980812002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
2980812002
Heat Shrink Tubing 2980812002
Body Features Flexibility : Semi-Rigid Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Steam Sterilization, Radiation Sterilization, Abrasion Resistant, Fluids, Impact, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Spool, Stick, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked Fluoropolymer
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ]
  • Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Strain Relief, Steam Sterilization, Radiation Sterilization, Abrasion Resistant, Fluids, Impact, Mechanical Damage

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool, Stick, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Buy Now
shrink tube - 2980812002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
2980812002
shrink tube 2980812002
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 2980812002 2980812002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 043115-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 043429-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details