HellermannTyton Heat Shrink Tubing 309-65221

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1436-2005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
1436-2005-ND
Heat Shrink Tubing 1436-2005-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65221
shrink tube 309-65221
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 76.2Mm, Black, 4Ft; Shrink Ratio Hellermanntyton - 80Y4143 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
80Y4143
Heat Shrink Tubing, 76.2Mm, Black, 4Ft; Shrink Ratio Hellermanntyton 80Y4143
HEAT SHRINK TUBING, 76.2MM, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.5" RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1436-2005-ND 309-65221 80Y4143
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 76.2Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details