TE Connectivity Cable Transitions & Breakouts 339267-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 322A Size Code : 012 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 322A Size Code : 012 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 339267-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
339267-000
Cable Transitions & Breakouts 339267-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 322A Size Code : 012 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 7.4 - 13.2 MM  [.29 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3.8 - 6.6 MM  [.15 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3.8 - 6.6 MM  [.15 - .26 INCH ]

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 322A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 339267-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
339267-000
shrink tube 339267-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 339267-000 339267-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P079 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details