Heat Shrink Tubing, part number 75Y5259, is a polyolefin product with a nominal diameter of 19.1 mm (3/4 inch) and a shrink ratio of 2:1. It is supplied in a length of 4 feet (1.22 meters) and is available in red. The tubing is designed to provide insulation and abrasion protection for wires and cables, making it suitable for various applications. It features a flammability rating of UL224 VW-1, indicating a high degree of flame protection. The material is flexible and durable, offering resistance to common oils, chemicals, and fluids. The tubing can operate within a temperature range of -55°C to +135°C (-67°F to +275°F) and has a dielectric strength of 20 kV/mm. It is RoHS compliant and available in packages of five.
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Red 4.00' (1.22m)"
Heat Shrink Tubing, 4' Long Stick, 2:1 S
HEAT SHRINK TUBING, 19.1MM, RED, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:9.5mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 309-65176-ND | 309-65176 | 75Y5259 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 19.1Mm, Red, 4Ft; Shrink Ratio Hellermanntyton |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |